Capital Lighting, Inc. 2020AB Mid. Chandeliers-Glass Up 763823

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Brass Weight: 10 Product Name: Five Light Chandelier UPC: 783927126205 Category: Chandeliers Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Brass Weight: 10 Product Name: Five Light Chandelier UPC: 783927126205 Category: Chandeliers Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
2020AB Mid. Chandeliers-Glass Up - 763823 - Capital Lighting, Inc.
Columbus, OH, USA
2020AB Mid. Chandeliers-Glass Up
763823
2020AB Mid. Chandeliers-Glass Up 763823
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Brass Weight: 10 Product Name: Five Light Chandelier UPC: 783927126205 Category: Chandeliers Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Antique Brass
Weight: 10
Product Name: Five Light Chandelier
UPC: 783927126205
Category: Chandeliers
Glass: Etched seedy
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763823
Product Name 2020AB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details