Capital Lighting, Inc. 2021NI Mid. Chandeliers-Candle 763820

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 10 Product Name: Five Light Chandelier UPC: 783927125284 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 10 Product Name: Five Light Chandelier UPC: 783927125284 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
2021NI Mid. Chandeliers-Candle - 763820 - Capital Lighting, Inc.
Columbus, OH, USA
2021NI Mid. Chandeliers-Candle
763820
2021NI Mid. Chandeliers-Candle 763820
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 10 Product Name: Five Light Chandelier UPC: 783927125284 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 24.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Weight: 10
Product Name: Five Light Chandelier
UPC: 783927125284
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763820
Product Name 2021NI Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details