Capital Lighting, Inc. 3421-13 Mini Pendants-Chain 763796

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Coffee Product Name: One Light Pendant Category: Pendant Glass: Frosted Marigold Artisan Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Coffee Product Name: One Light Pendant Category: Pendant Glass: Frosted Marigold Artisan Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
3421-13 Mini Pendants-Chain - 763796 - Capital Lighting, Inc.
Columbus, OH, USA
3421-13 Mini Pendants-Chain
763796
3421-13 Mini Pendants-Chain 763796
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Coffee Product Name: One Light Pendant Category: Pendant Glass: Frosted Marigold Artisan Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Coffee
Product Name: One Light Pendant
Category: Pendant
Glass: Frosted Marigold Artisan
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763796
Product Name 3421-13 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details