Capital Lighting, Inc. 865-65 Mini Pendants-Cable 763780

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Red Globe Safety Rating: Ul Safety Listing: Dry Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Red Globe Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
865-65 Mini Pendants-Cable - 763780 - Capital Lighting, Inc.
Columbus, OH, USA
865-65 Mini Pendants-Cable
763780
865-65 Mini Pendants-Cable 763780
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Red Globe Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Pendant
Category: Pendant
Glass: Red Globe
Safety Rating: Ul
Safety Listing: Dry
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763780
Product Name 865-65 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details