Capital Lighting, Inc. 890-95 Mini Pendants-Cable 763753

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Tortoise Safety Rating: Ul Safety Listing: Dry Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Tortoise Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
890-95 Mini Pendants-Cable - 763753 - Capital Lighting, Inc.
Columbus, OH, USA
890-95 Mini Pendants-Cable
763753
890-95 Mini Pendants-Cable 763753
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Tortoise Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 7.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old World
Product Name: One Light Pendant
Category: Pendant
Glass: Tortoise
Safety Rating: Ul
Safety Listing: Dry
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763753
Product Name 890-95 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details