Capital Lighting, Inc. 891-95 Mini Pendants-Cable 763751

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Tortoise Safety Rating: Ul Safety Listing: Dry Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Tortoise Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
891-95 Mini Pendants-Cable - 763751 - Capital Lighting, Inc.
Columbus, OH, USA
891-95 Mini Pendants-Cable
763751
891-95 Mini Pendants-Cable 763751
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Tortoise Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old World
Product Name: One Light Pendant
Category: Pendant
Glass: Tortoise
Safety Rating: Ul
Safety Listing: Dry
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763751
Product Name 891-95 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details