Capital Lighting, Inc. 6102-6-92 Mid. Chandeliers-Glass Up 763721

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 20.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Silver Product Name: Six Light Chandelier Category: Chandelier Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 20.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Silver Product Name: Six Light Chandelier Category: Chandelier Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6102-6-92 Mid. Chandeliers-Glass Up - 763721 - Capital Lighting, Inc.
Columbus, OH, USA
6102-6-92 Mid. Chandeliers-Glass Up
763721
6102-6-92 Mid. Chandeliers-Glass Up 763721
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 20.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Silver Product Name: Six Light Chandelier Category: Chandelier Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 20.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Antique Silver
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763721
Product Name 6102-6-92 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details