Capital Lighting, Inc. 5388-4-65 Bathroom Fixtures-Four Lights 763491

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity Light Category: Vanity Glass: Satin Opal Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity Light Category: Vanity Glass: Satin Opal Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5388-4-65 Bathroom Fixtures-Four Lights - 763491 - Capital Lighting, Inc.
Columbus, OH, USA
5388-4-65 Bathroom Fixtures-Four Lights
763491
5388-4-65 Bathroom Fixtures-Four Lights 763491
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity Light Category: Vanity Glass: Satin Opal Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 9.50
Extension: 7.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Product Name: Four Light Vanity Light
Category: Vanity
Glass: Satin Opal
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763491
Product Name 5388-4-65 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details