Capital Lighting, Inc. 7812-45 Exterior -Wall Mount 763455

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 27.25 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Silver Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 27.25 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Silver Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7812-45 Exterior -Wall Mount - 763455 - Capital Lighting, Inc.
Columbus, OH, USA
7812-45 Exterior -Wall Mount
763455
7812-45 Exterior -Wall Mount 763455
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 27.25 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Silver Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 27.25
Extension: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Silver
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763455
Product Name 7812-45 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details