Capital Lighting, Inc. 5022-4-195 Bathroom Fixtures-Four Lights 763444

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 9.25 Extension: 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old World Product Name: Four Light Vanity Light Category: Vanity Glass: Faux Alabasterwhite Safety Rating: Ul Safety Listing: Damp Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 9.25 Extension: 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old World Product Name: Four Light Vanity Light Category: Vanity Glass: Faux Alabasterwhite Safety Rating: Ul Safety Listing: Damp Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
5022-4-195 Bathroom Fixtures-Four Lights - 763444 - Capital Lighting, Inc.
Columbus, OH, USA
5022-4-195 Bathroom Fixtures-Four Lights
763444
5022-4-195 Bathroom Fixtures-Four Lights 763444
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 9.25 Extension: 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old World Product Name: Four Light Vanity Light Category: Vanity Glass: Faux Alabasterwhite Safety Rating: Ul Safety Listing: Damp Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 9.25
Extension: 8.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Old World
Product Name: Four Light Vanity Light
Category: Vanity
Glass: Faux Alabasterwhite
Safety Rating: Ul
Safety Listing: Damp
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763444
Product Name 5022-4-195 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details