Capital Lighting, Inc. 5402-1-144 Sconces-Single Glass 763434

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Toasted Sienna Product Name: One Light Wall Mount Category: Wall Mount Glass: Faux Alabasterwhite Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Toasted Sienna Product Name: One Light Wall Mount Category: Wall Mount Glass: Faux Alabasterwhite Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5402-1-144 Sconces-Single Glass - 763434 - Capital Lighting, Inc.
Columbus, OH, USA
5402-1-144 Sconces-Single Glass
763434
5402-1-144 Sconces-Single Glass 763434
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Toasted Sienna Product Name: One Light Wall Mount Category: Wall Mount Glass: Faux Alabasterwhite Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.50
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Toasted Sienna
Product Name: One Light Wall Mount
Category: Wall Mount
Glass: Faux Alabasterwhite
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763434
Product Name 5402-1-144 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details