Capital Lighting, Inc. 7817-3-45 Exterior -Wall Mount 763405

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.50 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Baltic Granite Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.50 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Baltic Granite Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7817-3-45 Exterior -Wall Mount - 763405 - Capital Lighting, Inc.
Columbus, OH, USA
7817-3-45 Exterior -Wall Mount
763405
7817-3-45 Exterior -Wall Mount 763405
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.50 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Baltic Granite Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.50
Extension: 10.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Baltic Granite
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763405
Product Name 7817-3-45 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details