Capital Lighting, Inc. F1942/5ORB Mid. Chandeliers-Glass Up 762946

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 16.3 Product Name: Five Light Chandelier UPC: 014817276039 Category: Chandeliers Glass: Frost amber Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 16.3 Product Name: Five Light Chandelier UPC: 014817276039 Category: Chandeliers Glass: Frost amber Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F1942/5ORB Mid. Chandeliers-Glass Up - 762946 - Capital Lighting, Inc.
Columbus, OH, USA
F1942/5ORB Mid. Chandeliers-Glass Up
762946
F1942/5ORB Mid. Chandeliers-Glass Up 762946
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 16.3 Product Name: Five Light Chandelier UPC: 014817276039 Category: Chandeliers Glass: Frost amber Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 16.3
Product Name: Five Light Chandelier
UPC: 014817276039
Category: Chandeliers
Glass: Frost amber
Shipped Via: Oversized
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762946
Product Name F1942/5ORB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details