Capital Lighting, Inc. F1938/8+4MBZ Large Chandeliers-Candle 762943

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 47.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Mocha Bronze Weight: 27 Product Name: 12 Light Multi-Tier Chandelier UPC: 014817275995 Category: Chandeliers Shipped Via: Truck Safety Rating: UL Chain: 84`` Wire: 240``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 47.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Mocha Bronze Weight: 27 Product Name: 12 Light Multi-Tier Chandelier UPC: 014817275995 Category: Chandeliers Shipped Via: Truck Safety Rating: UL Chain: 84`` Wire: 240``

Suppliers

Company
Product
Description
Supplier Links
F1938/8+4MBZ Large Chandeliers-Candle - 762943 - Capital Lighting, Inc.
Columbus, OH, USA
F1938/8+4MBZ Large Chandeliers-Candle
762943
F1938/8+4MBZ Large Chandeliers-Candle 762943
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 47.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Mocha Bronze Weight: 27 Product Name: 12 Light Multi-Tier Chandelier UPC: 014817275995 Category: Chandeliers Shipped Via: Truck Safety Rating: UL Chain: 84`` Wire: 240``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 47.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Mocha Bronze
Weight: 27
Product Name: 12 Light Multi-Tier Chandelier
UPC: 014817275995
Category: Chandeliers
Shipped Via: Truck
Safety Rating: UL
Chain: 84``
Wire: 240``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762943
Product Name F1938/8+4MBZ Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details