Capital Lighting, Inc. 1352-3-65 Mini Pendants-3 Light Cluster 762908

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 8.50 Bulb Type: BiPin Qty: 3 Wattage: 10 Finish: Satin Nickel Product Name: Three Light Pendant Category: Pendant Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 8.50 Bulb Type: BiPin Qty: 3 Wattage: 10 Finish: Satin Nickel Product Name: Three Light Pendant Category: Pendant Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1352-3-65 Mini Pendants-3 Light Cluster - 762908 - Capital Lighting, Inc.
Columbus, OH, USA
1352-3-65 Mini Pendants-3 Light Cluster
762908
1352-3-65 Mini Pendants-3 Light Cluster 762908
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 8.50 Bulb Type: BiPin Qty: 3 Wattage: 10 Finish: Satin Nickel Product Name: Three Light Pendant Category: Pendant Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 8.50
Bulb
Type: BiPin
Qty: 3
Wattage: 10
Finish: Satin Nickel
Product Name: Three Light Pendant
Category: Pendant
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762908
Product Name 1352-3-65 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details