Capital Lighting, Inc. P3696-77 Foyer/Hall Lanterns-Glass w/Frame 762884

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.25 Length 23.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Forged Bronze Weight: 16.7 Product Name: Four Light Foyer UPC: 785247124213 Category: Hall & Foyer Glass: Amber Linen Textured Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.25 Length 23.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Forged Bronze Weight: 16.7 Product Name: Four Light Foyer UPC: 785247124213 Category: Hall & Foyer Glass: Amber Linen Textured Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3696-77 Foyer/Hall Lanterns-Glass w/Frame - 762884 - Capital Lighting, Inc.
Columbus, OH, USA
P3696-77 Foyer/Hall Lanterns-Glass w/Frame
762884
P3696-77 Foyer/Hall Lanterns-Glass w/Frame 762884
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.25 Length 23.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Forged Bronze Weight: 16.7 Product Name: Four Light Foyer UPC: 785247124213 Category: Hall & Foyer Glass: Amber Linen Textured Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 23.25
Length 23.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Forged Bronze
Weight: 16.7
Product Name: Four Light Foyer
UPC: 785247124213
Category: Hall & Foyer
Glass: Amber Linen Textured
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762884
Product Name P3696-77 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details