Capital Lighting, Inc. P3441-09 Semi-Flush Mts.-Bowl Style 762876

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 7.7 Product Name: Two Light Close To Ceiling UPC: 785247125425 Category: Close To Ceiling Glass: Opal Etched Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 7.7 Product Name: Two Light Close To Ceiling UPC: 785247125425 Category: Close To Ceiling Glass: Opal Etched Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3441-09 Semi-Flush Mts.-Bowl Style - 762876 - Capital Lighting, Inc.
Columbus, OH, USA
P3441-09 Semi-Flush Mts.-Bowl Style
762876
P3441-09 Semi-Flush Mts.-Bowl Style 762876
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 7.7 Product Name: Two Light Close To Ceiling UPC: 785247125425 Category: Close To Ceiling Glass: Opal Etched Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 7.7
Product Name: Two Light Close To Ceiling
UPC: 785247125425
Category: Close To Ceiling
Glass: Opal Etched
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762876
Product Name P3441-09 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details