Capital Lighting, Inc. P3443-09 Pendants-Bowl Style 762871

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 13.4 Product Name: Three Light Foyer UPC: 785247125449 Category: Hall & Foyer Glass: Opal Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 13.4 Product Name: Three Light Foyer UPC: 785247125449 Category: Hall & Foyer Glass: Opal Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3443-09 Pendants-Bowl Style - 762871 - Capital Lighting, Inc.
Columbus, OH, USA
P3443-09 Pendants-Bowl Style
762871
P3443-09 Pendants-Bowl Style 762871
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 13.4 Product Name: Three Light Foyer UPC: 785247125449 Category: Hall & Foyer Glass: Opal Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 18.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 13.4
Product Name: Three Light Foyer
UPC: 785247125449
Category: Hall & Foyer
Glass: Opal Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762871
Product Name P3443-09 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details