PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 29.2
Product Name: Four Light Foyer
UPC: 785247125456
Category: Hall & Foyer
Glass: Opal Etched
Safety Rating: Ul Cul
Wire: 15'
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 762870 |
| Product Name | P3444-09 Pendants-Bowl Style |
| Application | Residential |