Capital Lighting, Inc. P3639-92C Pendants-Bowl Style 762865

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Old Iron Crackle Weight: 51.9 Product Name: Three Light Foyer UPC: 785247116546 Category: Hall & Foyer Glass: Etched Umber Mist Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Old Iron Crackle Weight: 51.9 Product Name: Three Light Foyer UPC: 785247116546 Category: Hall & Foyer Glass: Etched Umber Mist Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3639-92C Pendants-Bowl Style - 762865 - Capital Lighting, Inc.
Columbus, OH, USA
P3639-92C Pendants-Bowl Style
762865
P3639-92C Pendants-Bowl Style 762865
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Old Iron Crackle Weight: 51.9 Product Name: Three Light Foyer UPC: 785247116546 Category: Hall & Foyer Glass: Etched Umber Mist Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 29.50
Length 29.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Old Iron Crackle
Weight: 51.9
Product Name: Three Light Foyer
UPC: 785247116546
Category: Hall & Foyer
Glass: Etched Umber Mist
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762865
Product Name P3639-92C Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details