Capital Lighting, Inc. P3593-55 Pendants-Bowl Style 762861

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tuscany Crackle Weight: 79.2 Product Name: Three Light Foyer UPC: 785247116423 Category: Hall & Foyer Glass: Antique Seeded Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tuscany Crackle Weight: 79.2 Product Name: Three Light Foyer UPC: 785247116423 Category: Hall & Foyer Glass: Antique Seeded Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P3593-55 Pendants-Bowl Style - 762861 - Capital Lighting, Inc.
Columbus, OH, USA
P3593-55 Pendants-Bowl Style
762861
P3593-55 Pendants-Bowl Style 762861
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tuscany Crackle Weight: 79.2 Product Name: Three Light Foyer UPC: 785247116423 Category: Hall & Foyer Glass: Antique Seeded Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 34.00
Length 34.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Tuscany Crackle
Weight: 79.2
Product Name: Three Light Foyer
UPC: 785247116423
Category: Hall & Foyer
Glass: Antique Seeded
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762861
Product Name P3593-55 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details