Capital Lighting, Inc. P3519-88 Pendants-Bowl Style 762856

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 22.75 Length 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Weight: 22.6 Product Name: Three Light Foyer UPC: 785247125852 Category: Hall & Foyer Glass: Etched Light Topaz Wave Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 22.75 Length 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Weight: 22.6 Product Name: Three Light Foyer UPC: 785247125852 Category: Hall & Foyer Glass: Etched Light Topaz Wave Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3519-88 Pendants-Bowl Style - 762856 - Capital Lighting, Inc.
Columbus, OH, USA
P3519-88 Pendants-Bowl Style
762856
P3519-88 Pendants-Bowl Style 762856
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 22.75 Length 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Weight: 22.6 Product Name: Three Light Foyer UPC: 785247125852 Category: Hall & Foyer Glass: Etched Light Topaz Wave Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 22.75
Length 22.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heirloom
Weight: 22.6
Product Name: Three Light Foyer
UPC: 785247125852
Category: Hall & Foyer
Glass: Etched Light Topaz Wave
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762856
Product Name P3519-88 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details