Capital Lighting, Inc. P3662-02C Flush Mounts-Bowl Style 762845

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Brandy Crackle Weight: 16 Product Name: Two Light Close To Ceiling UPC: 785247126156 Category: Close To Ceiling Glass: Washed Amber Scavo Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Brandy Crackle Weight: 16 Product Name: Two Light Close To Ceiling UPC: 785247126156 Category: Close To Ceiling Glass: Washed Amber Scavo Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3662-02C Flush Mounts-Bowl Style - 762845 - Capital Lighting, Inc.
Columbus, OH, USA
P3662-02C Flush Mounts-Bowl Style
762845
P3662-02C Flush Mounts-Bowl Style 762845
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Brandy Crackle Weight: 16 Product Name: Two Light Close To Ceiling UPC: 785247126156 Category: Close To Ceiling Glass: Washed Amber Scavo Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Golden Brandy Crackle
Weight: 16
Product Name: Two Light Close To Ceiling
UPC: 785247126156
Category: Close To Ceiling
Glass: Washed Amber Scavo
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762845
Product Name P3662-02C Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details