Capital Lighting, Inc. P3638-92C Semi-Flush Mts.-Bowl Style 762836

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Old Iron Crackle Weight: 29.9 Product Name: Three Light Close To Ceiling UPC: 785247116508 Category: Close To Ceiling Glass: Etched Umber Mist Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Old Iron Crackle Weight: 29.9 Product Name: Three Light Close To Ceiling UPC: 785247116508 Category: Close To Ceiling Glass: Etched Umber Mist Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3638-92C Semi-Flush Mts.-Bowl Style - 762836 - Capital Lighting, Inc.
Columbus, OH, USA
P3638-92C Semi-Flush Mts.-Bowl Style
762836
P3638-92C Semi-Flush Mts.-Bowl Style 762836
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Old Iron Crackle Weight: 29.9 Product Name: Three Light Close To Ceiling UPC: 785247116508 Category: Close To Ceiling Glass: Etched Umber Mist Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 17.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Old Iron Crackle
Weight: 29.9
Product Name: Three Light Close To Ceiling
UPC: 785247116508
Category: Close To Ceiling
Glass: Etched Umber Mist
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762836
Product Name P3638-92C Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details