Capital Lighting, Inc. P3600-55 Flush Mounts-Bowl Style 762834

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tuscany Crackle Weight: 12.5 Product Name: Two Light Close To Ceiling UPC: 785247119714 Category: Close To Ceiling Glass: Antique Seeded Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tuscany Crackle Weight: 12.5 Product Name: Two Light Close To Ceiling UPC: 785247119714 Category: Close To Ceiling Glass: Antique Seeded Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3600-55 Flush Mounts-Bowl Style - 762834 - Capital Lighting, Inc.
Columbus, OH, USA
P3600-55 Flush Mounts-Bowl Style
762834
P3600-55 Flush Mounts-Bowl Style 762834
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tuscany Crackle Weight: 12.5 Product Name: Two Light Close To Ceiling UPC: 785247119714 Category: Close To Ceiling Glass: Antique Seeded Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Tuscany Crackle
Weight: 12.5
Product Name: Two Light Close To Ceiling
UPC: 785247119714
Category: Close To Ceiling
Glass: Antique Seeded
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762834
Product Name P3600-55 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details