Capital Lighting, Inc. P2955-63 Sconces-Double Candle 762820

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 21.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Imperial Gold Weight: 7 Product Name: Two Light Wall Bracket UPC: 785247109852 Category: Wall Bracket Glass: Crystal Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 21.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Imperial Gold Weight: 7 Product Name: Two Light Wall Bracket UPC: 785247109852 Category: Wall Bracket Glass: Crystal Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P2955-63 Sconces-Double Candle - 762820 - Capital Lighting, Inc.
Columbus, OH, USA
P2955-63 Sconces-Double Candle
762820
P2955-63 Sconces-Double Candle 762820
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 21.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Imperial Gold Weight: 7 Product Name: Two Light Wall Bracket UPC: 785247109852 Category: Wall Bracket Glass: Crystal Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 21.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Imperial Gold
Weight: 7
Product Name: Two Light Wall Bracket
UPC: 785247109852
Category: Wall Bracket
Glass: Crystal
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762820
Product Name P2955-63 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details