Capital Lighting, Inc. P3212-92C Sconces-Single Glass 762819

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Iron Crackle Weight: 9.2 Product Name: One Light Wall Bracket UPC: 785247117130 Category: Bath & Vanity Glass: Etched Umber Mist Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Iron Crackle Weight: 9.2 Product Name: One Light Wall Bracket UPC: 785247117130 Category: Bath & Vanity Glass: Etched Umber Mist Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3212-92C Sconces-Single Glass - 762819 - Capital Lighting, Inc.
Columbus, OH, USA
P3212-92C Sconces-Single Glass
762819
P3212-92C Sconces-Single Glass 762819
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Iron Crackle Weight: 9.2 Product Name: One Light Wall Bracket UPC: 785247117130 Category: Bath & Vanity Glass: Etched Umber Mist Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 7.75
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Iron Crackle
Weight: 9.2
Product Name: One Light Wall Bracket
UPC: 785247117130
Category: Bath & Vanity
Glass: Etched Umber Mist
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762819
Product Name P3212-92C Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details