Capital Lighting, Inc. P3214-92C Bathroom Fixtures-Two Lights 762817

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Iron Crackle Weight: 19.6 Product Name: Two Light Bath Fixture UPC: 785247116522 Category: Bath & Vanity Glass: Etched Umber Mist Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Iron Crackle Weight: 19.6 Product Name: Two Light Bath Fixture UPC: 785247116522 Category: Bath & Vanity Glass: Etched Umber Mist Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3214-92C Bathroom Fixtures-Two Lights - 762817 - Capital Lighting, Inc.
Columbus, OH, USA
P3214-92C Bathroom Fixtures-Two Lights
762817
P3214-92C Bathroom Fixtures-Two Lights 762817
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Iron Crackle Weight: 19.6 Product Name: Two Light Bath Fixture UPC: 785247116522 Category: Bath & Vanity Glass: Etched Umber Mist Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 7.75
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Old Iron Crackle
Weight: 19.6
Product Name: Two Light Bath Fixture
UPC: 785247116522
Category: Bath & Vanity
Glass: Etched Umber Mist
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762817
Product Name P3214-92C Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details