Capital Lighting, Inc. P3215-92C Bathroom Fixtures-Three Lights 762814

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Iron Crackle Weight: 24.9 Product Name: Three Light Bath Bracket UPC: 785247116515 Category: Bath & Vanity Glass: Etched Umber Mist Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Iron Crackle Weight: 24.9 Product Name: Three Light Bath Bracket UPC: 785247116515 Category: Bath & Vanity Glass: Etched Umber Mist Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3215-92C Bathroom Fixtures-Three Lights - 762814 - Capital Lighting, Inc.
Columbus, OH, USA
P3215-92C Bathroom Fixtures-Three Lights
762814
P3215-92C Bathroom Fixtures-Three Lights 762814
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Iron Crackle Weight: 24.9 Product Name: Three Light Bath Bracket UPC: 785247116515 Category: Bath & Vanity Glass: Etched Umber Mist Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 7.75
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old Iron Crackle
Weight: 24.9
Product Name: Three Light Bath Bracket
UPC: 785247116515
Category: Bath & Vanity
Glass: Etched Umber Mist
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762814
Product Name P3215-92C Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details