Capital Lighting, Inc. 1352-1-65 Mini Pendants-Cable 762786

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 8.50 Bulb Type: BiPin Qty: 1 Wattage: 10 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 8.50 Bulb Type: BiPin Qty: 1 Wattage: 10 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1352-1-65 Mini Pendants-Cable - 762786 - Capital Lighting, Inc.
Columbus, OH, USA
1352-1-65 Mini Pendants-Cable
762786
1352-1-65 Mini Pendants-Cable 762786
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 8.50 Bulb Type: BiPin Qty: 1 Wattage: 10 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 2.75
Height: 8.50
Bulb
Type: BiPin
Qty: 1
Wattage: 10
Finish: Satin Nickel
Product Name: One Light Pendant
Category: Pendant
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762786
Product Name 1352-1-65 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details