Capital Lighting, Inc. 3095-13-38 Flush Mounts-Bowl Style 762782

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gilded Bronze Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Amber Accent Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gilded Bronze Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Amber Accent Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3095-13-38 Flush Mounts-Bowl Style - 762782 - Capital Lighting, Inc.
Columbus, OH, USA
3095-13-38 Flush Mounts-Bowl Style
762782
3095-13-38 Flush Mounts-Bowl Style 762782
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gilded Bronze Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Amber Accent Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Gilded Bronze
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Glass: Amber Accent
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762782
Product Name 3095-13-38 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details