Capital Lighting, Inc. 6305-15-65 Pendants-Glass Down 762759

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Clear Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Clear Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6305-15-65 Pendants-Glass Down - 762759 - Capital Lighting, Inc.
Columbus, OH, USA
6305-15-65 Pendants-Glass Down
762759
6305-15-65 Pendants-Glass Down 762759
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Clear Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Satin Nickel
Product Name: One Light Pendant
Category: Pendant
Glass: Clear
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762759
Product Name 6305-15-65 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856579 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details