Capital Lighting, Inc. P4390-09 Mid. Chandeliers-Glass Down 762682

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9.2 Product Name: Three Light Chandelier UPC: 785247117437 Category: Chandeliers Glass: Etched Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9.2 Product Name: Three Light Chandelier UPC: 785247117437 Category: Chandeliers Glass: Etched Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4390-09 Mid. Chandeliers-Glass Down - 762682 - Capital Lighting, Inc.
Columbus, OH, USA
P4390-09 Mid. Chandeliers-Glass Down
762682
P4390-09 Mid. Chandeliers-Glass Down 762682
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9.2 Product Name: Three Light Chandelier UPC: 785247117437 Category: Chandeliers Glass: Etched Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 9.2
Product Name: Three Light Chandelier
UPC: 785247117437
Category: Chandeliers
Glass: Etched Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762682
Product Name P4390-09 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details