Capital Lighting, Inc. P4391-09 Mid. Chandeliers-Glass Up 762680

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 11.6 Product Name: Five Light Chandelier UPC: 785247117444 Category: Chandeliers Glass: Etched Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 11.6 Product Name: Five Light Chandelier UPC: 785247117444 Category: Chandeliers Glass: Etched Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4391-09 Mid. Chandeliers-Glass Up - 762680 - Capital Lighting, Inc.
Columbus, OH, USA
P4391-09 Mid. Chandeliers-Glass Up
762680
P4391-09 Mid. Chandeliers-Glass Up 762680
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 11.6 Product Name: Five Light Chandelier UPC: 785247117444 Category: Chandeliers Glass: Etched Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 15.25
Length 15.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 11.6
Product Name: Five Light Chandelier
UPC: 785247117444
Category: Chandeliers
Glass: Etched Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762680
Product Name P4391-09 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details