Capital Lighting, Inc. P4371-87 Mid. Chandeliers-Glass Up 762657

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Fieldstone Weight: 22 Product Name: Three Light Chandelier UPC: 785247119189 Category: Chandeliers Glass: Etched Jasmine Mist Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Fieldstone Weight: 22 Product Name: Three Light Chandelier UPC: 785247119189 Category: Chandeliers Glass: Etched Jasmine Mist Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4371-87 Mid. Chandeliers-Glass Up - 762657 - Capital Lighting, Inc.
Columbus, OH, USA
P4371-87 Mid. Chandeliers-Glass Up
762657
P4371-87 Mid. Chandeliers-Glass Up 762657
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Fieldstone Weight: 22 Product Name: Three Light Chandelier UPC: 785247119189 Category: Chandeliers Glass: Etched Jasmine Mist Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 25.00
Length 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Fieldstone
Weight: 22
Product Name: Three Light Chandelier
UPC: 785247119189
Category: Chandeliers
Glass: Etched Jasmine Mist
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762657
Product Name P4371-87 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details