Capital Lighting, Inc. P4117-42 Island/Pool Table-3 Light Bar 762655

Description
PRODUCT DETAILS / SPECS Width/Dia: 97.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Seabrook Weight: 19.4 Product Name: Three Light Chandelier UPC: 785247115884 Category: Chandeliers Glass: Antique Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 97.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Seabrook Weight: 19.4 Product Name: Three Light Chandelier UPC: 785247115884 Category: Chandeliers Glass: Antique Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4117-42 Island/Pool Table-3 Light Bar - 762655 - Capital Lighting, Inc.
Columbus, OH, USA
P4117-42 Island/Pool Table-3 Light Bar
762655
P4117-42 Island/Pool Table-3 Light Bar 762655
PRODUCT DETAILS / SPECS Width/Dia: 97.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Seabrook Weight: 19.4 Product Name: Three Light Chandelier UPC: 785247115884 Category: Chandeliers Glass: Antique Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 97.00
Height: 23.00
Length 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Seabrook
Weight: 19.4
Product Name: Three Light Chandelier
UPC: 785247115884
Category: Chandeliers
Glass: Antique Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762655
Product Name P4117-42 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details