Capital Lighting, Inc. P4214-88 Mid. Chandeliers-Glass Up 762645

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Heirloom Weight: 45.8 Product Name: Nine Light Chandelier UPC: 785247125890 Category: Chandeliers Glass: Etched Light Topaz Wave Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Heirloom Weight: 45.8 Product Name: Nine Light Chandelier UPC: 785247125890 Category: Chandeliers Glass: Etched Light Topaz Wave Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4214-88 Mid. Chandeliers-Glass Up - 762645 - Capital Lighting, Inc.
Columbus, OH, USA
P4214-88 Mid. Chandeliers-Glass Up
762645
P4214-88 Mid. Chandeliers-Glass Up 762645
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Heirloom Weight: 45.8 Product Name: Nine Light Chandelier UPC: 785247125890 Category: Chandeliers Glass: Etched Light Topaz Wave Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 30.50
Length 30.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Heirloom
Weight: 45.8
Product Name: Nine Light Chandelier
UPC: 785247125890
Category: Chandeliers
Glass: Etched Light Topaz Wave
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762645
Product Name P4214-88 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details