Capital Lighting, Inc. P4253-02C Mid. Chandeliers-Candle 762636

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 35.50 Length 35.50 Bulb Qty: 6 Wattage: 60 Finish: Golden Brandy Crackle Weight: 34 Product Name: Six Light Chandelier UPC: 785247126187 Category: Chandeliers Glass: Washed Amber Scavo Safety Rating: Ul Cul Wire: 18'
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 35.50 Length 35.50 Bulb Qty: 6 Wattage: 60 Finish: Golden Brandy Crackle Weight: 34 Product Name: Six Light Chandelier UPC: 785247126187 Category: Chandeliers Glass: Washed Amber Scavo Safety Rating: Ul Cul Wire: 18'

Suppliers

Company
Product
Description
Supplier Links
P4253-02C Mid. Chandeliers-Candle - 762636 - Capital Lighting, Inc.
Columbus, OH, USA
P4253-02C Mid. Chandeliers-Candle
762636
P4253-02C Mid. Chandeliers-Candle 762636
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 35.50 Length 35.50 Bulb Qty: 6 Wattage: 60 Finish: Golden Brandy Crackle Weight: 34 Product Name: Six Light Chandelier UPC: 785247126187 Category: Chandeliers Glass: Washed Amber Scavo Safety Rating: Ul Cul Wire: 18'

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 35.50
Length 35.50
Bulb
Qty: 6
Wattage: 60
Finish: Golden Brandy Crackle
Weight: 34
Product Name: Six Light Chandelier
UPC: 785247126187
Category: Chandeliers
Glass: Washed Amber Scavo
Safety Rating: Ul Cul
Wire: 18'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762636
Product Name P4253-02C Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details