Capital Lighting, Inc. P4374-87 Mid. Chandeliers-Glass Up 762622

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Fieldstone Weight: 30.8 Product Name: Six Light Chandelier UPC: 785247119202 Category: Chandeliers Glass: Etched Jasmine Mist Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Fieldstone Weight: 30.8 Product Name: Six Light Chandelier UPC: 785247119202 Category: Chandeliers Glass: Etched Jasmine Mist Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4374-87 Mid. Chandeliers-Glass Up - 762622 - Capital Lighting, Inc.
Columbus, OH, USA
P4374-87 Mid. Chandeliers-Glass Up
762622
P4374-87 Mid. Chandeliers-Glass Up 762622
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Fieldstone Weight: 30.8 Product Name: Six Light Chandelier UPC: 785247119202 Category: Chandeliers Glass: Etched Jasmine Mist Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 27.50
Length 27.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Fieldstone
Weight: 30.8
Product Name: Six Light Chandelier
UPC: 785247119202
Category: Chandeliers
Glass: Etched Jasmine Mist
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762622
Product Name P4374-87 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details