Capital Lighting, Inc. P4275-09EBWB Mid. Chandeliers-Glass Up 762618

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 22.00 Length 22.00 Bulb Type: CFL Qty: 5 Wattage: 13 Finish: Brushed Nickel Weight: 14.9 Product Name: Five Light Chandelier UPC: 785247127771 Category: Chandeliers Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 22.00 Length 22.00 Bulb Type: CFL Qty: 5 Wattage: 13 Finish: Brushed Nickel Weight: 14.9 Product Name: Five Light Chandelier UPC: 785247127771 Category: Chandeliers Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4275-09EBWB Mid. Chandeliers-Glass Up - 762618 - Capital Lighting, Inc.
Columbus, OH, USA
P4275-09EBWB Mid. Chandeliers-Glass Up
762618
P4275-09EBWB Mid. Chandeliers-Glass Up 762618
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 22.00 Length 22.00 Bulb Type: CFL Qty: 5 Wattage: 13 Finish: Brushed Nickel Weight: 14.9 Product Name: Five Light Chandelier UPC: 785247127771 Category: Chandeliers Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 22.00
Length 22.00
Bulb
Type: CFL
Qty: 5
Wattage: 13
Finish: Brushed Nickel
Weight: 14.9
Product Name: Five Light Chandelier
UPC: 785247127771
Category: Chandeliers
Glass: Swirled Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762618
Product Name P4275-09EBWB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details