Capital Lighting, Inc. P4269-81 Island/Pool Table-3 Light Bar 762610

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 27.25 Length 27.25 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Nickel Weight: 17.8 Product Name: Three Light Chandelier UPC: 785247125777 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 27.25 Length 27.25 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Nickel Weight: 17.8 Product Name: Three Light Chandelier UPC: 785247125777 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4269-81 Island/Pool Table-3 Light Bar - 762610 - Capital Lighting, Inc.
Columbus, OH, USA
P4269-81 Island/Pool Table-3 Light Bar
762610
P4269-81 Island/Pool Table-3 Light Bar 762610
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 27.25 Length 27.25 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Nickel Weight: 17.8 Product Name: Three Light Chandelier UPC: 785247125777 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 27.25
Length 27.25
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Nickel
Weight: 17.8
Product Name: Three Light Chandelier
UPC: 785247125777
Category: Chandeliers
Glass: Etched Ribbed
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762610
Product Name P4269-81 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details