Capital Lighting, Inc. P4276-09EBWB Mid. Chandeliers-Glass Down 762609

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Length 15.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 10 Product Name: Three Light Chandelier UPC: 785247127788 Category: Chandeliers Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Length 15.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 10 Product Name: Three Light Chandelier UPC: 785247127788 Category: Chandeliers Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4276-09EBWB Mid. Chandeliers-Glass Down - 762609 - Capital Lighting, Inc.
Columbus, OH, USA
P4276-09EBWB Mid. Chandeliers-Glass Down
762609
P4276-09EBWB Mid. Chandeliers-Glass Down 762609
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Length 15.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 10 Product Name: Three Light Chandelier UPC: 785247127788 Category: Chandeliers Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 15.00
Length 15.00
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Weight: 10
Product Name: Three Light Chandelier
UPC: 785247127788
Category: Chandeliers
Glass: Swirled Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762609
Product Name P4276-09EBWB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details