Capital Lighting, Inc. P4340-63 Large Chandeliers-Candle 762603

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 53.00 Length 53.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Imperial Gold Weight: 60 Product Name: Eighteen Light Chandelier UPC: 785247124404 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 53.00 Length 53.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Imperial Gold Weight: 60 Product Name: Eighteen Light Chandelier UPC: 785247124404 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4340-63 Large Chandeliers-Candle - 762603 - Capital Lighting, Inc.
Columbus, OH, USA
P4340-63 Large Chandeliers-Candle
762603
P4340-63 Large Chandeliers-Candle 762603
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 53.00 Length 53.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Imperial Gold Weight: 60 Product Name: Eighteen Light Chandelier UPC: 785247124404 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 53.00
Length 53.00
Bulb
Type: Candelabra
Qty: 18
Wattage: 60
Finish: Imperial Gold
Weight: 60
Product Name: Eighteen Light Chandelier
UPC: 785247124404
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762603
Product Name P4340-63 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details