Capital Lighting, Inc. P3149-09 Sconces-Single Glass 762588

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.25 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 5.7 Product Name: Two Light Bath Bracket UPC: 785247125388 Category: Bath & Vanity Glass: Opal Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.25 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 5.7 Product Name: Two Light Bath Bracket UPC: 785247125388 Category: Bath & Vanity Glass: Opal Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3149-09 Sconces-Single Glass - 762588 - Capital Lighting, Inc.
Columbus, OH, USA
P3149-09 Sconces-Single Glass
762588
P3149-09 Sconces-Single Glass 762588
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.25 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 5.7 Product Name: Two Light Bath Bracket UPC: 785247125388 Category: Bath & Vanity Glass: Opal Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.25
Extension: 11
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 5.7
Product Name: Two Light Bath Bracket
UPC: 785247125388
Category: Bath & Vanity
Glass: Opal Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762588
Product Name P3149-09 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details