Capital Lighting, Inc. P5015-57 Pendants-Glass Down 762545

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.25 Length 11.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Copper Verde Weight: 10 Product Name: One Light Pendant UPC: 785247501526 Category: Pendants Glass: Tiffany Art Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.25 Length 11.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Copper Verde Weight: 10 Product Name: One Light Pendant UPC: 785247501526 Category: Pendants Glass: Tiffany Art Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5015-57 Pendants-Glass Down - 762545 - Capital Lighting, Inc.
Columbus, OH, USA
P5015-57 Pendants-Glass Down
762545
P5015-57 Pendants-Glass Down 762545
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.25 Length 11.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Copper Verde Weight: 10 Product Name: One Light Pendant UPC: 785247501526 Category: Pendants Glass: Tiffany Art Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 11.25
Length 11.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Copper Verde
Weight: 10
Product Name: One Light Pendant
UPC: 785247501526
Category: Pendants
Glass: Tiffany Art
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762545
Product Name P5015-57 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details