Capital Lighting, Inc. P5025-09 Mini Pendants-Rod 762544

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: One Light Mini Pendant UPC: 785247112487 Category: Pendants Mini Pendants Glass: Etched & Clear Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: One Light Mini Pendant UPC: 785247112487 Category: Pendants Mini Pendants Glass: Etched & Clear Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5025-09 Mini Pendants-Rod - 762544 - Capital Lighting, Inc.
Columbus, OH, USA
P5025-09 Mini Pendants-Rod
762544
P5025-09 Mini Pendants-Rod 762544
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: One Light Mini Pendant UPC: 785247112487 Category: Pendants Mini Pendants Glass: Etched & Clear Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.00
Length 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 5
Product Name: One Light Mini Pendant
UPC: 785247112487
Category: Pendants Mini Pendants
Glass: Etched & Clear
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762544
Product Name P5025-09 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details