Capital Lighting, Inc. P5012-09 Pendants-Glass Down 762532

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 21 Product Name: One Light Pendant UPC: 785247501212 Category: Pendants Glass: Clear & Etched Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 21 Product Name: One Light Pendant UPC: 785247501212 Category: Pendants Glass: Clear & Etched Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5012-09 Pendants-Glass Down - 762532 - Capital Lighting, Inc.
Columbus, OH, USA
P5012-09 Pendants-Glass Down
762532
P5012-09 Pendants-Glass Down 762532
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 21 Product Name: One Light Pendant UPC: 785247501212 Category: Pendants Glass: Clear & Etched Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 7.00
Length 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel
Weight: 21
Product Name: One Light Pendant
UPC: 785247501212
Category: Pendants
Glass: Clear & Etched
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762532
Product Name P5012-09 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details