Capital Lighting, Inc. P4401-29 Mini Pendants-Cable 762527

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin White Weight: 3.5 Product Name: One Light Pendant UPC: 785247440191 Category: Pendants Glass: Opal Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin White Weight: 3.5 Product Name: One Light Pendant UPC: 785247440191 Category: Pendants Glass: Opal Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P4401-29 Mini Pendants-Cable - 762527 - Capital Lighting, Inc.
Columbus, OH, USA
P4401-29 Mini Pendants-Cable
762527
P4401-29 Mini Pendants-Cable 762527
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin White Weight: 3.5 Product Name: One Light Pendant UPC: 785247440191 Category: Pendants Glass: Opal Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 48.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin White
Weight: 3.5
Product Name: One Light Pendant
UPC: 785247440191
Category: Pendants
Glass: Opal
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762527
Product Name P4401-29 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details