Capital Lighting, Inc. P4403-29 Pendants-Bowl Style 762526

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin White Weight: 6.5 Product Name: One Light Pendant UPC: 785247440399 Category: Pendants Glass: Opal Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin White Weight: 6.5 Product Name: One Light Pendant UPC: 785247440399 Category: Pendants Glass: Opal Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P4403-29 Pendants-Bowl Style - 762526 - Capital Lighting, Inc.
Columbus, OH, USA
P4403-29 Pendants-Bowl Style
762526
P4403-29 Pendants-Bowl Style 762526
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin White Weight: 6.5 Product Name: One Light Pendant UPC: 785247440399 Category: Pendants Glass: Opal Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 52.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Satin White
Weight: 6.5
Product Name: One Light Pendant
UPC: 785247440399
Category: Pendants
Glass: Opal
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762526
Product Name P4403-29 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details