Capital Lighting, Inc. P4402-29 Mini Pendants-Cable 762524

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin White Weight: 4.7 Product Name: One Light Pendant UPC: 785247440290 Category: Pendants Glass: Opal Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin White Weight: 4.7 Product Name: One Light Pendant UPC: 785247440290 Category: Pendants Glass: Opal Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P4402-29 Mini Pendants-Cable - 762524 - Capital Lighting, Inc.
Columbus, OH, USA
P4402-29 Mini Pendants-Cable
762524
P4402-29 Mini Pendants-Cable 762524
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin White Weight: 4.7 Product Name: One Light Pendant UPC: 785247440290 Category: Pendants Glass: Opal Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 50.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin White
Weight: 4.7
Product Name: One Light Pendant
UPC: 785247440290
Category: Pendants
Glass: Opal
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762524
Product Name P4402-29 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details